Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225600-MMSZ5262B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 51V 500MW SOD123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1225600-MMSZ5262B | 4878-MMSZ5262BTR-ND |
| Product Name | Diodes - Zener - Single - MMSZ5262B | Single Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |