Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225595-MMSZ5260B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 43V 500MW SOD123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1225595-MMSZ5260B | 4878-MMSZ5260BTR-ND |
| Product Name | Diodes - Zener - Single - MMSZ5260B | Single Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |