Diotec Semiconductor Single FETs, MOSFETs MMFTP5618

Description
MOSFET, SOT-23, -60V, -1.25A, 0,
Request a Quote Datasheet
Description
MOSFET, SOT-23, -60V, -1.25A, 0,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4878-MMFTP5618DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTP5618DKR-ND
Single FETs, MOSFETs 4878-MMFTP5618DKR-ND
MOSFET, SOT-23, -60V, -1.25A, 0,

MOSFET, SOT-23, -60V, -1.25A, 0,

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTP5618CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTP5618CT-ND
Single FETs, MOSFETs 4878-MMFTP5618CT-ND
MOSFET, SOT-23, -60V, -1.25A, 0,

MOSFET, SOT-23, -60V, -1.25A, 0,

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTP5618TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTP5618TR-ND
Single FETs, MOSFETs 4878-MMFTP5618TR-ND
MOSFET, SOT-23, -60V, -1.25A, 0,

MOSFET, SOT-23, -60V, -1.25A, 0,

Buy Now Datasheet
Single FETs, MOSFETs - MMFTP5618 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMFTP5618
Single FETs, MOSFETs MMFTP5618
MOSFET, SOT-23, -60V, -1.25A, 0,

MOSFET, SOT-23, -60V, -1.25A, 0,

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMFTP5618 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMFTP5618
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMFTP5618
MOSFET, SOT-23, -60V, -1.25A, 0

MOSFET, SOT-23, -60V, -1.25A, 0

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4878-MMFTP5618DKR-ND MMFTP5618 MMFTP5618
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details