P-channel enhancement mode MOSFET for switching and signal processing applications, rated at -20 V drain-source voltage and -3 A continuous drain current, with a maximum power dissipation of 480 mW and an on-state resistance of up to 50 mΩ at 2.7 V gate drive. Housed in an SOT-23 (TO-236) package, it supports junction temperatures from -55°C to 150°C, is ESD protected, and compliant with RoHS and UL 94 V-0. The device is available in AEC-Q101 compliant and qualified versions and mounted on PCB with minimum recommended copper pad. Taped and reeled in 3000-piece quantities on a 7-inch reel.
MOSFET P-CH 20V 3A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTP330KTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |