The MMFTP2319A-AQ is a P-channel enhancement mode MOSFET in a SOT-23 package, designed for signal processing, battery management, and logic level conversion. It has a drain-source voltage rating of 40 V, a continuous drain current of 4.2 A, and a maximum power dissipation of 750 mW. The device meets AEC-Q101 qualification standards and is compliant with RoHS. The SOT-23 package has a typical weight of 0.01 g and is supplied taped and reeled on a 7-inch reel. The junction temperature range is -55°C to +150°C, and the housing material complies with UL 94 V-0. The device has a typical on-state resistance of 97 mΩ at V_GS = 10 V and I_D = 3 A, with an intrinsic gate resistance of 7 Ω. Switching times are 6.6 ns for turn-on and 7.6 ns for turn-off under specified conditions.
MOSFET P-CH 40V 4.2A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTP2319A-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |