The MMFTP2307A is a P-channel enhancement mode MOSFET designed for signal processing, battery management, driver stages, and load switching applications. It is packaged in SOT-23 (TO-236) with a weight of approximately 0.01 g. The device has a drain-source voltage rating of -20 V, a continuous drain current of -6 A, and a peak drain current of 24 A. The on-state resistance is less than 29 mΩ at V_GS = -4.5 V and I_D = -6 A. Power dissipation is 1.6 W when mounted on a PCB with recommended copper pad area. The junction temperature range is -55°C to +150°C. The package material meets UL 94 V-0. It is AEC-Q101 compliant when marked with suffix -Q, and is RoHS compliant. Thermal resistance junction-to-ambient is less than 78 K/W.
MOSFET P-CH 20V 6A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTP2307ATR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |