MMFTN620KD-AQ is a dual N-channel enhancement mode MOSFET in a SOT-26 package, designed for signal processing and logic level conversion. It has a drain-source voltage rating of 60 V, a continuous drain current of 350 mA, and a maximum power dissipation of 500 mW. The device features an ESD-protected gate, operates within a junction temperature range of -55°C to 150°C, and complies with AEC-Q101 automotive reliability standards. The package is taped and reeled, selected for surface-mount assembly, with a body size consistent with the SOT-26 (SOT-457) standard. Its on-state resistance is below 1.5 Ω at 10 V gate drive. The case material meets UL 94 V-0 flammability rating and conforms to RoHS and REACH requirements.
MOSFET 2N-CH 60V 0.35A SOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTN620KD-AQTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 |