Diotec Semiconductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN138 MMFTN138

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225313-MMFTN138 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225313-MMFTN138 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN138 - 1225313-MMFTN138 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN138
1225313-MMFTN138
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN138 1225313-MMFTN138
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225313-MMFTN138 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225313-MMFTN138
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 4878-MMFTN138TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN138TR-ND
Single FETs, MOSFETs 4878-MMFTN138TR-ND
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN138DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN138DKR-ND
Single FETs, MOSFETs 4878-MMFTN138DKR-ND
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN138CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN138CT-ND
Single FETs, MOSFETs 4878-MMFTN138CT-ND
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Buy Now Datasheet
Singapore, Singapore
50V 220MA SOT23 MOSFET Transistor
278-MMFTN138
50V 220MA SOT23 MOSFET Transistor 278-MMFTN138
MOSFET N-CH 50V 220MA SOT23-3 Product overview: MMFTN138 from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 220MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFTN138 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 220MA SOT23-3 Product overview: MMFTN138 from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 220MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFTN138 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMFTN138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMFTN138
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMFTN138
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1225313-MMFTN138 4878-MMFTN138TR-ND 278-MMFTN138 MMFTN138
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN138 Single FETs, MOSFETs 50V 220MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7759L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0023 ohms
Package Type MG-WDSON-11
View Details
9 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details