Diotec Semiconductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN123 MMFTN123

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225312-MMFTN123 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225312-MMFTN123 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN123 - 1225312-MMFTN123 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN123
1225312-MMFTN123
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN123 1225312-MMFTN123
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225312-MMFTN123 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225312-MMFTN123
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 4878-MMFTN123TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN123TR-ND
Single FETs, MOSFETs 4878-MMFTN123TR-ND
N-Channel 100V 170mA (Ta) 360mW Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 360mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN123CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN123CT-ND
Single FETs, MOSFETs 4878-MMFTN123CT-ND
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN123DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN123DKR-ND
Single FETs, MOSFETs 4878-MMFTN123DKR-ND
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Buy Now Datasheet
Singapore, Singapore
100V 170MA SOT23 MOSFET Transistor
278-MMFTN123
100V 170MA SOT23 MOSFET Transistor 278-MMFTN123
MOSFET N-CH 100V 170MA SOT23-3 Product overview: MMFTN123 from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFTN123 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT23-3 Product overview: MMFTN123 from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFTN123 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMFTN123 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMFTN123
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMFTN123
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1225312-MMFTN123 4878-MMFTN123TR-ND 278-MMFTN123 MMFTN123
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN123 Single FETs, MOSFETs 100V 170MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) Surface Mount
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
50V 3A MOSFET Transistor - 289-AUIRF7103QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
PD 2400 milliwatts
View Details
8 suppliers