The MMFTC6333 is a dual complementary N+P channel power MOSFET in a SOT-26 package, designed for load switching and polarity protection in battery-powered devices and power management units. It features a 30 V drain-source voltage rating for the N-channel and -30 V for the P-channel, with continuous drain currents of 2.5 A and -2.0 A respectively. On-state resistance is specified at less than 95 mΩ for the N-channel and less than 130 mΩ for the P-channel at 10 V gate drive. The device has a low profile, supports reflow soldering up to 260°C for 10 seconds, and meets UL 94 V-0 flammability standards. It is AEC-Q101 compliant in the -Q suffix variant. The total gate charge is 4.7 nC for the N-channel and 4.1 nC for the P-channel, with thermal resistance from junction to ambient under 130 K/W when mounted on a 625 mm² copper pad.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTC6333TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 |