MMDTA141DW-AQ is a dual PNP digital transistor in SOT-363 package, rated for a collector-emitter voltage of -50 V, collector current of -100 mA, and power dissipation of 200 mW, with a maximum junction temperature of 150°C. It features integrated input resistors with a resistance range of 7 to 13 kΩ and a typical gain of 30 minimum at 5 mA collector current. The device is in AEC-Q101 qualification and complies with RoHS, REACH, and WEEE standards. It is supplied taped and reeled, with a typical thermal resistance of 625 K/W and operates from -55°C to 150°C. The case material meets UL 94V-0.
TRANS PREBIAS 2PNP 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDTA141DW-AQTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | PNP |