Diotec Semiconductor Single, Pre-Biased Bipolar Transistors MMDT5214W

Description
BIASED BJT SOT-323 NPN 10000OHM
Request a Quote
Description
BIASED BJT SOT-323 NPN 10000OHM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MMDT5214W is a surface-mount NPN digital transistor in a SOT-323 package, designed for digital control and switching applications. It features integrated input and base bias resistors with values of 10 kΩ and 47 kΩ, respectively. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current rating of 100 mA, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, and the package is rated to UL 94 V-0. It is compliant with AEC-Q101 for automotive applications and meets RoHS, REACH, and conflict minerals requirements. The transistor has a collector-emitter saturation voltage of up to 0.3 V at 10 mA collector current and 1 mA base current, with an input turn-off voltage of 0.3 V. The transition frequency is 250 MHz.

Datasheet Summary
Powered by GS/AI

MMDT5214W is a surface-mount NPN digital transistor in a SOT-323 package, designed for digital control and switching applications. It features integrated input and base bias resistors with values of 10 kΩ and 47 kΩ, respectively. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current rating of 100 mA, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, and the package is rated to UL 94 V-0. It is compliant with AEC-Q101 for automotive applications and meets RoHS, REACH, and conflict minerals requirements. The transistor has a collector-emitter saturation voltage of up to 0.3 V at 10 mA collector current and 1 mA base current, with an input turn-off voltage of 0.3 V. The transition frequency is 250 MHz.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 4878-MMDT5214WTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
4878-MMDT5214WTR-ND
Single, Pre-Biased Bipolar Transistors 4878-MMDT5214WTR-ND
BIASED BJT SOT-323 NPN 10000OHM

BIASED BJT SOT-323 NPN 10000OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-MMDT5214WTR-ND
Product Name Single, Pre-Biased Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP1.0x1.0
View Details
7 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details