The MMDT5111W-AQ is a surface-mount digital PNP transistor with integrated bias resistors, designed for digital control and switching applications. It is housed in an SOT-323 package, rated for a maximum collector voltage of 50 V and collector current of 100 mA, with a total power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device meets AEC-Q101 qualification standards and is compliant with RoHS, REACH, and conflict mineral regulations. The input resistor tolerance is ±30%, with an input voltage (on) of up to 3 V and a collector-emitter saturation voltage of 0.3 V max at 10 mA collector current and 0.5 mA base current. The transition frequency is 250 MHz. The case material is UL 94 V-0 rated, and it is supplied taped and reeled in 3000-piece quantities.
MMDT5111W-AQ
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMDT5111W-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |