MMBTRC120SS is a surface-mount digital NPN transistor with integrated bias resistors, designed for switching and signal processing in commercial applications. It is packaged in an SOT-23 case measuring 2.9 mm x 1.3 mm x 1.1 mm and rated for a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. The power dissipation is 200 mW with a junction temperature range of -55°C to +150°C. The input resistor R1 is 10 kΩ and R2 is 4.7 kΩ. It has a typical DC current gain of 24 at 5 V and 10 mA output, with an input current of 0.88 mA maximum at 5 V input. The on-state output voltage is 0.3 V maximum with 10 mA collector current and 0.5 mA input current. The transition frequency is 250 MHz. The device is RoHS compliant and has MSL rating 1. Suffix -AQ indicates AEC-Q101 qualification.
MMBTRC120SS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC120SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |