MMBTRC119SS is a surface-mount digital NPN transistor with integrated bias resistors, designed for switching and signal processing applications. It is packaged in SOT-23 (TO-236) and has a maximum power dissipation of 200 mW, an output voltage rating of 50 V, and an output current rating of 100 mA. The junction temperature range is -55°C to +150°C. The transistor features an input resistor combination of R1 = 4.7 kΩ and R2 = 10 kΩ, with a DC current gain (hFE) minimum of 30 at V_O = 5 V and I_O = 10 mA. It operates with an input voltage range of -7 V to +20 V and has a typical transition frequency of 250 MHz. The device is AEC-Q101 qualified, complies with RoHS, REACH, and Conflict Minerals regulations, and meets UL 94 V-0 for flammability. It is supplied taped and reeled on a 7-inch reel.
BIASED BJT SOT23 NPN 4.7KOHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC119SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |