MMBTRC106SS-AQ is a surface-mount digital NPN transistor in an SOT-23 package with integrated bias resistors, designed for digital switching and signal processing applications. It has a continuous collector current of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, features an input resistor ratio of R1/R2 = 4.7 kΩ / 47 kΩ, and an input voltage turn-on threshold of 1.3 V maximum. Its transition frequency is 200 MHz. The package is tape and reel loaded, with a weight of approximately 0.01 g and SMD soldering compatibility up to 260°C for 10 seconds. The case material meets UL 94V-0 standards.
BIASED BJT SOT-23 NPN 4700OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC106SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |