MMBTRC105SS-AQ is a surface-mount digital NPN transistor with integrated bias resistors for switching and signal processing applications. It is packaged in an SOT-23 (TO-236) case, with a maximum power dissipation of 200 mW, collector voltage of 50 V, and collector current of 100 mA. The junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified, complies with RoHS and UL 94 V-0, and has a typical input voltage range of -5 V to +12 V with an input resistor ratio of R1/R2 = 0.047. The transition frequency is 200 MHz.
MMBTRC105SS-AQ
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC105SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |