MMBTRC103SS-AQ is a surface-mount digital NPN transistor in an SOT-23 package, designed for digital switching and signal processing applications. It features integrated bias resistors of 22 kΩ each, an output voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The junction and storage temperature range extends from -55°C to +150°C. The device is AEC-Q101 qualified, compliant with RoHS, REACH, and Conflict Minerals regulations, and meets UL 94 V-0 for flammability. The case is molded in a standard SOT-23 (TO-236) package, weighs approximately 0.01 g, and is supplied taped and reeled in 3000-piece quantities. The DC current gain (hFE) is specified at a minimum of 70 with collector-emitter voltage at 5 V and collector current at 10 mA.
BIASED BJT SOT-23 NPN 22000OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC103SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |