TRANS PREBIAS NPN 50V SOT23-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-23-3 (TO-236)
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23-3 Product overview: MMBTRC102SS from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMBTRC102SS can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225054-MMBTRC102SS
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 4878-MMBTRC102SSCT-ND | 292-MMBTRC102SS | 1225054-MMBTRC102SS |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRC102SS |
| Polarity | NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps |