MMBTRC101SS-AQ is a surface-mount digital NPN transistor in an SOT-23 package with a maximum collector voltage of 50 V, collector current of 100 mA, and power dissipation of 200 mW. It integrates bias resistors of 4.7 kΩ each, operates with an input voltage range of -10 to +20 V, and features a minimum DC current gain of 30 at 10 mA collector current. The junction temperature range is -55 to +150°C, and the device is AEC-Q101 qualified. The case material meets UL 94 V-0, and it is rated for reflow soldering at 260°C for 10 seconds. Weight is approximately 0.01 g, and it is supplied taped on a 7-inch reel with 3000 units per reel.
BIASED BJT SOT-23 NPN 4700OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRC101SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |