MMBTRA106SS-AQ is a surface-mount PNP digital transistor with integrated bias resistors, designed for digital control and signal switching applications. It is packaged in an SOT-23 case and complies with AEC-Q101 automotive qualification standards. The device supports an output voltage up to -50 V, an output current of -100 mA, and a power dissipation of 200 mW, with a maximum junction temperature of 150°C. It features an input voltage range of -5 to +20 V, a typical input current of 1.8 mA at -5 V input, and an on-state output voltage of 0.3 V at 10 mA collector current. The input resistor combination is R1 = 4.7 kΩ and R2 = 47 kΩ with a ratio tolerance of 0.055 to 0.185. The package is UL 94 V-0 rated, taped and reeled, and RoHS compliant. Transition frequency is 200 MHz.
BIASED BJT SOT-23 PNP 4700OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRA106SS-AQTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |