MMBTRA105SS is a surface-mount PNP transistor with integrated bias resistors, housed in an SOT-23 package. It has a maximum collector-emitter voltage of -50 V, a maximum collector current of -100 mA, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device features a 2.2 kΩ input resistor and a 47 kΩ base resistor, with an input voltage range of -5 V to +12 V. It has a DC current gain (hFE) of at least 80 at -5 V and -10 mA, and an output saturation voltage of no more than 0.3 V at -10 mA collector current and -0.5 mA base current. It complies with RoHS, REACH, and UL 94 V-0 standards, and is AEC-Q101 compliant in its -Q variant. The package is tape-reeled with 3000 units per 7-inch reel. MSL = 1.
BIASED BJT SOT-23 PNP 2200OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRA105SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |