The MMBTRA101SS is a surface-mount PNP transistor with integrated bias resistors, designed for digital switching and signal processing applications. It is housed in an SOT-23 package, with a maximum power dissipation of 200 mW, a collector-emitter voltage rating of -50 V, and a maximum collector current of -100 mA. The junction temperature range is -55°C to +150°C. The device features a 4.7 kΩ input resistor (R1) and a 4.7 kΩ base resistor (R2), with an input voltage range of -10 V to +20 V. It meets RoHS, REACH, and UL 94 V-0 standards, is AEC-Q101 compliant with suffix -Q, and has a transition frequency of 200 MHz. The component is supplied taped and reeled in 3000-piece volumes.
BIASED BJT SOT-23 PNP 4700OHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMBTRA101SSTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |