Diotec Semiconductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002K MMBT7002K

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225005-MMBT7002K Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225005-MMBT7002K Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002K - 1225005-MMBT7002K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002K
1225005-MMBT7002K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002K 1225005-MMBT7002K
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225005-MMBT7002K Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225005-MMBT7002K
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
60V 300MA SOT23 MOSFET Transistor
278-MMBT7002K
60V 300MA SOT23 MOSFET Transistor 278-MMBT7002K
MOSFET N-CH 60V 300MA SOT23-3 Product overview: MMBT7002K from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBT7002K can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT23-3 Product overview: MMBT7002K from Diotec Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBT7002K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 4878-MMBT7002KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMBT7002KTR-ND
Single FETs, MOSFETs 4878-MMBT7002KTR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMBT7002KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMBT7002KDKR-ND
Single FETs, MOSFETs 4878-MMBT7002KDKR-ND
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMBT7002KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMBT7002KCT-ND
Single FETs, MOSFETs 4878-MMBT7002KCT-ND
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1225005-MMBT7002K 278-MMBT7002K 4878-MMBT7002KTR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBT7002K 60V 300MA SOT23 MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET Transistor - 285-130N03L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
60 V, P-channel Trench MOSFET - BUK6M61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -27000 milliamps
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers