Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224476-MM3Z7V5
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE ZENER 7.5V 300MW SOD323F
DIODE ZENER 7.5V 300MW SOD323F
DIODE ZENER 7.5V 300MW SOD323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1224476-MM3Z7V5 | 4878-MM3Z7V5DKR-ND |
| Product Name | Diodes - Zener - Single - MM3Z7V5 | Single Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |