ZENER SOD323F 5.1V 0.3W 2% Product overview: MM3Z5B1 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z5B1 can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 300MW SOD323F
DIODE ZENER 5.1V 300MW SOD323F
DIODE ZENER 5.1V 300MW SOD323F
ZENER SOD323F 5.1V 0.3W 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-MM3Z5B1 | 4878-MM3Z5B1DKR-ND | MM3Z5B1 |
| Product Name | 5.1V 0.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||
| VZ | 5.1 volts | 5.1 volts | |
| ZZT | 130 ohms | 130 ohms |