DIODE ZENER 3V 300MW SOD323F
DIODE ZENER 3V 300MW SOD323F
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224430-MM3Z3V0
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4878-MM3Z3V0CT-ND | 1224430-MM3Z3V0 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z3V0 |
| Tj | -50 to 150 C (-58 to 302 F) |