DIODE ZENER 22V 300MW SOD323F
IC Product overview: MM3Z22 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22 can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224407-MM3Z22
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-MM3Z22TR-ND | 287-MM3Z22 | 1224407-MM3Z22 |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - MM3Z22 |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Package | Bulk | ||
| RoHS Compliant | RoHS |