Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224395-MM3Z16
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
ZENERDIODE,SOD-323,1
DIODE ZENER 16V 300MW SOD323F
DIODE ZENER 16V 300MW SOD323F
DIODE ZENER 16V 300MW SOD323F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1224395-MM3Z16 | 287-MM3Z16 | 4878-MM3Z16CT-ND |
| Product Name | Diodes - Zener - Single - MM3Z16 | 16V 0.3W Zener Diode | Single Zener Diodes |
| Package | Strip | ||
| RoHS Compliant | RoHS | ||
| VZ | 16 volts |