IC Product overview: MM3Z15 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z15 can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 300MW SOD323F
DIODE ZENER 15V 300MW SOD323F
DIODE ZENER 15V 300MW SOD323F
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1224391-MM3Z15
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-MM3Z15 | 4878-MM3Z15DKR-ND | 1224391-MM3Z15 |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z15 |
| Package | Bulk | ||
| RoHS Compliant | RoHS | ||
| VZ | 15 volts |