IC REG LINEAR 3.3V 100MA SOT23-5
Linear Voltage Regulator IC Output 100mA SOT-23-5
Linear Voltage Regulator IC Output 100mA SOT-23-5
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI8233-3.3ENTR-ND | LDI8233-3.3EN | LDI8233-3.3EN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection |