IC REG LINEAR 5V 65MA SOT23-5
Linear Voltage Regulator IC Output 50mA SOT-23-5
Linear Voltage Regulator IC Output 50mA SOT-23-5
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI812C-5.0SFATR-ND | LDI812C-5.0SFA | LDI812C-5.0SFA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Output Voltage | 5 volts | 4.9 to 5.1 volts | ? to 4.9 volts |