IC REG LINEAR 5V 500MA SOT23-5
IC REG LINEAR 5V 500MA SOT23-5
IC REG LINEAR 5V 500MA SOT23-5
V Regulator, SOT-23-5, 18V..4.9V
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI8119-05ENTR-ND | LDI8119-05EN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection |