IC REG LINEAR 3.3V 100MA SOT89
IC REG LINEAR 3.3V 100MA SOT89
IC REG LINEAR 3.3V 100MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI75L3.3UACT-ND | LDI75L3.3UA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; TO-243AA | Other; TO-243AA |
| Output Voltage | 3.3 volts | 3.3 to ? volts |