VR, SOT-23, 7V, 3.23V, 3.37V, 12
VR, SOT-23, 7V, 3.23V, 3.37V, 12
VR, SOT-23, 7V, 3.23V, 3.37V, 12
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 4878-LDI75-3.3DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Special Features | Over Temperature |