VR, DFN-4, 6V, 2.97V, 3.03V
VR, DFN-4, 6V, 2.97V, 3.03V
VR, DFN-4, 6V, 2.97V, 3.03V
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 4878-LDI734C3.0ENGCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-XDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |