VR, SOT-23-5, 6V, 1.18V, 1.22V
VR, SOT-23-5, 6V, 1.18V, 1.22V
VR, SOT-23-5, 6V, 1.18V, 1.22V
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 4878-LDI734C1.2ENTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection |