VR, SOT-23-5, 18V, 3.92V, 4.08V,
VR, SOT-23-5, 18V, 3.92V, 4.08V,
VR, SOT-23-5, 18V, 3.92V, 4.08V,
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 4878-LDI51-4.0ENCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Over Temperature |