IC REG LIN POS ADJ 1.35A SOT89
IC REG LIN POS ADJ 1.35A SOT89
IC REG LIN POS ADJ 1.35A SOT89
IC REG LIN POS ADJ 1.35A SOT89
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI1117-ADUTR-ND | LDI1117-ADU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; TO-243AA | |
| Special Features | Input Overcurrent Protection |