IC REG LINEAR POS ADJ 1.35A 8-SO
IC REG LINEAR POS ADJ 1.35A 8SO
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI1117-ADDTR-ND | LDI1117-ADD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Special Features | Input Overcurrent Protection |