The LDI1117-3.3D is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 1.35A. It features a dropout voltage of approximately 1.15V at 1A output current, making it suitable for applications where efficiency is important. The device operates with an input voltage range of 4.75V to 10V and offers good line and load regulation, with typical line regulation of 0.2% and load regulation of 0.4%. The LDI1117-3.3D includes integrated current limiting and thermal overload protection, ensuring safe operation under various conditions. It is packaged in an 8-pin SO-8 format and is compliant with RoHS standards. Typical applications include high-efficiency linear regulation, active SCSI termination, and post-regulation for DC-DC converters. The device is suitable for commercial-grade applications and has a maximum junction temperature of 125°C.
IC REG LINEAR 3.3V 1.35A 8-SO
IC REG LINEAR 3.3V 1.35A 8SO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.35A 8-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.35A 8-SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4878-LDI1117-3.3DTR-ND | LDI1117-3.3D | LDI1117-3.3D | LDI1117-3.3D |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection |