BRIDGE RECT 1P 200V 3.8A KBPC6
BRIDGE 1-PH KBPC6 200V 6A 150C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-KBPC602-ND | KBPC602 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |