Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC WP
BRIDGE 1-PH KBPC 1000V 35A 150C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-KBPC3510WP-ND | KBPC3510WP |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |