The FMMT720A is a PNP bipolar transistor in SOT-23 package for switching and amplification. It handles 1.5 A continuous and 4 A peak collector current with a 40 V collector-emitter voltage rating. Power dissipation is 625 mW on a PCB with 25 mm² copper per terminal. Junction temperature ranges from -55°C to +150°C. Collector-emitter saturation voltage is 150 mV at 1 A collector current and 100 mA base current. DC current gain (hFE) is 60 to 450. The device is AEC-Q101 compliant with -Q suffix, qualified with -AQ. It is RoHS, REACH, and conflict minerals compliant. Solderability is 260°C for 10 seconds. MSL is 1. Supplied taped and reeled in 3000-piece reels. Complementary NPN device is FMMT619A.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-FMMT720ATR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |