The FMMT555A is a medium-power PNP SMD transistor designed for switching and amplification applications, with a collector-emitter voltage rating of 150 V, a continuous collector current of 1 A, and a power dissipation of 500 mW. It is packaged in a SOT-23 (TO-236) case and operates with a junction temperature range of -55°C to +150°C. The device meets AEC-Q101 compliance when designated with suffix -Q or -AQ, and is RoHS, REACH, and Conflict Minerals compliant. It features a minimum DC current gain of 50 at 10 mA collector current and a gain-bandwidth product of 100 MHz. The package is UL 94 V-0 rated and suitable for reflow soldering at 260°C for 10 seconds.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-FMMT555ATR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |