ESD, SOT-23-5, 8.2V, 3.6V, 0.
ESD, SOT-23-5, 8.2V, 3.6V, 0.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESDS304DTCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-74; SC-74A, SOT-753 |
| Peak Pulse Power | 160 watts |
| VC | 8.2 volts |