ESD, DFN1006-2, 6.4V, 5V, 0.5
ESD, DFN1006-2, 6.4V, 5V, 0.5
ESD, DFN1006-2, 6.4V, 5V, 0.5
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9L5P0DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 160 watts |
| VC | 10 volts |