TVS DIODE 1.8VWM 7.5VC SOD882
TVS DIODE 1.8VWM 7.5VC SOD882
TVS DIODE 1.8VWM 7.5VC SOD882
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9L1P8CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 80 watts |
| VC | 7.5 volts |