ESD, DFN1006-2, 5.5V, 0.1A, BI
ESD, DFN1006-2, 5.5V, 0.1A, BI
ESD, DFN1006-2, 5.5V, 0.1A, BI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9BL5V0P-AQDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| VC | 15 volts |