ESD, DFN1006-2, 36V, 0.5A, BID
ESD, DFN1006-2, 36V, 0.5A, BID
ESD, DFN1006-2, 36V, 0.5A, BID
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD9BL36PCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 450 watts |
| VC | 65 volts |